Zilog Microprocessors Z84C0020VEC

Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 44-PLCC
Request a Quote Datasheet
Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 44-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-3030-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3030-ND
Microprocessors 269-3030-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 44-PLCC

Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 44-PLCC

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z84C0020VEC - 939925-Z84C0020VEC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z84C0020VEC
939925-Z84C0020VEC
Embedded - Embedded - Microprocessors - Z84C0020VEC 939925-Z84C0020VEC
Manufacturer: Zilog Win Source Part Number: 939925-Z84C0020VEC Series: Z80 Operating Temperature Range: -40°C ~ 100°C (TA) Features: Z80 Microprocessor IC series 1 Core, 8-Bit 20MHz 44-PLCC Core Processor: Z80 Speed: 20MHz Package: Tube Package: 44-LCC (J-Lead) Part Status: Obsolete Family Name: Z84C00 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 939925-Z84C0020VEC
Series: Z80
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Z80 Microprocessor IC series 1 Core, 8-Bit 20MHz 44-PLCC
Core Processor: Z80
Speed: 20MHz
Package: Tube
Package: 44-LCC (J-Lead)
Part Status: Obsolete
Family Name: Z84C00
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C0020VEC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C0020VEC
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C0020VEC
IC MPU Z80 20MHZ 44PLCC

IC MPU Z80 20MHZ 44PLCC

Supplier's Site
Microprocessors - Z84C0020VEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C0020VEC
Microprocessors Z84C0020VEC
Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 44-PLCC

Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 44-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-3030-ND 939925-Z84C0020VEC Z84C0020VEC Z84C0020VEC
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z84C0020VEC Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80 Z80; Z80 Z80
Supply Voltage 5V
Package Type LCCC; Other; 44-LCC (J-Lead) PLCC; Other; 44-PLCC Other; 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Embedded - Microprocessors - ET80960JS2516 - 918727-ET80960JS2516 - Win Source Electronics
Specs
Architecture RISC
Package Type QFP; Other; 132-QFP
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details