Zilog Embedded - Embedded - Microprocessors - Z84C0020PEC Z84C0020PEC

Description
Manufacturer: Zilog Win Source Part Number: 800243-Z84C0020PEC Series: Z80 Packaging: Tube Operating Temperature Range: -40°C ~ 100°C (TA) Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 20MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 40-DIP (0.620", 15.75mm) Part Status: Obsolete(EOL) Family Name: Z84C0020 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): Z84C0020FEG; Z84C0020FEC; Z84C0020AEG ; Z84C0020PEG; Introduction Date: November 25, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800243-Z84C0020PEC Series: Z80 Packaging: Tube Operating Temperature Range: -40°C ~ 100°C (TA) Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 20MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 40-DIP (0.620", 15.75mm) Part Status: Obsolete(EOL) Family Name: Z84C0020 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): Z84C0020FEG; Z84C0020FEC; Z84C0020AEG ; Z84C0020PEG; Introduction Date: November 25, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z84C0020PEC - 800243-Z84C0020PEC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z84C0020PEC
800243-Z84C0020PEC
Embedded - Embedded - Microprocessors - Z84C0020PEC 800243-Z84C0020PEC
Manufacturer: Zilog Win Source Part Number: 800243-Z84C0020PEC Series: Z80 Packaging: Tube Operating Temperature Range: -40°C ~ 100°C (TA) Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 20MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 40-DIP (0.620", 15.75mm) Part Status: Obsolete(EOL) Family Name: Z84C0020 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): Z84C0020FEG; Z84C0020FEC; Z84C0020AEG ; Z84C0020PEG; Introduction Date: November 25, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Zilog
Win Source Part Number: 800243-Z84C0020PEC
Series: Z80
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C (TA)
Core Processor: Z80
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 20MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 40-DIP (0.620", 15.75mm)
Part Status: Obsolete(EOL)
Family Name: Z84C0020
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-PDIP
Alternative Parts (Cross-Reference): Z84C0020FEG; Z84C0020FEC; Z84C0020AEG ; Z84C0020PEG;
Introduction Date: November 25, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
Microprocessors - 269-3029-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3029-ND
Microprocessors 269-3029-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 40-PDIP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C0020PEC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C0020PEC
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C0020PEC
IC MPU Z80 20MHZ 40DIP

IC MPU Z80 20MHZ 40DIP

Supplier's Site
Microprocessors - Z84C0020PEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C0020PEC
Microprocessors Z84C0020PEC
Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 40-PDIP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 800243-Z84C0020PEC 269-3029-ND Z84C0020PEC Z84C0020PEC
Product Name Embedded - Embedded - Microprocessors - Z84C0020PEC Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Supply Voltage 5.0V 5V
Package Type DIP DIP; Other; "40-DIP (0.620"", 15.75mm)" DIP; Other; 40-DIP (0.620\", 15.75mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 2903AFM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP
View Details
DM388 DaVinci Digital Media Processor - DM388AAARD21FP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - AT91SAM9G25-CU-999CT-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
View Details
5 suppliers