Zilog Microprocessors Z84C0020FEC

Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 44-LQFP (10x10)
Request a Quote Datasheet
Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 44-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-3028-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3028-ND
Microprocessors 269-3028-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 44-LQFP (10x10)

Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 44-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z84C0020FEC - 800242-Z84C0020FEC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z84C0020FEC
800242-Z84C0020FEC
Embedded - Embedded - Microprocessors - Z84C0020FEC 800242-Z84C0020FEC
Manufacturer: Zilog Win Source Part Number: 800242-Z84C0020FEC Series: Z80 Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TA) Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 20MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 44-LQFP Part Status: Obsolete(EOL) Family Name: Z84C0020 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFP Alternative Parts (Cross-Reference): DS80C320-ECL+; DS80C320+ENG; DS80C320+ECL; DS80C320-ENL; Introduction Date: November 25, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 96

Manufacturer: Zilog
Win Source Part Number: 800242-Z84C0020FEC
Series: Z80
Packaging: Tray
Operating Temperature Range: -40°C ~ 100°C (TA)
Core Processor: Z80
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 20MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 44-LQFP
Part Status: Obsolete(EOL)
Family Name: Z84C0020
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFP
Alternative Parts (Cross-Reference): DS80C320-ECL+; DS80C320+ENG; DS80C320+ECL; DS80C320-ENL;
Introduction Date: November 25, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 96

Buy Now Datasheet
Microprocessors - Z84C0020FEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C0020FEC
Microprocessors Z84C0020FEC
Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 44-LQFP (10x10)

Z80 Microprocessor IC Z80 1 Core, 8-Bit 20MHz 44-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C0020FEC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C0020FEC
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C0020FEC
IC MPU Z80 20MHZ 44LQFP

IC MPU Z80 20MHZ 44LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-3028-ND 800242-Z84C0020FEC Z84C0020FEC Z84C0020FEC
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z84C0020FEC Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80 Z80 Z80; Z80
Supply Voltage 5V 5.0V
Package Type LFQP; Other; 44-LQFP QFP; Other; 44-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1707CZKB4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - DRA712BEGCBDRQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 538-LFBGA, FCBGA
Clock Speed 400 MHz
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
 - AT91SAM9N12 - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Microprocessor Family ARM
Supply Voltage 0.9 to 1.1
Package Type Other; ['LFBGA']
View Details