Zilog Microprocessors Z84C0010VEG

Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 44-PLCC
Request a Quote Datasheet
Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 44-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-3899-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3899-ND
Microprocessors 269-3899-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 44-PLCC

Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 44-PLCC

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z84C0010VEG - 939923-Z84C0010VEG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z84C0010VEG
939923-Z84C0010VEG
Embedded - Embedded - Microprocessors - Z84C0010VEG 939923-Z84C0010VEG
Manufacturer: Zilog Win Source Part Number: 939923-Z84C0010VEG Series: Z80 Operating Temperature Range: -40°C ~ 100°C (TA) Features: Z80 Microprocessor IC series 1 Core, 8-Bit 10MHz 44-PLCC Core Processor: Z80 Speed: 10MHz Package: 44-LCC (J-Lead) Package: Tube Family Name: Z84C0010 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: Z84C0010VEG-ND, 269-3899

Manufacturer: Zilog
Win Source Part Number: 939923-Z84C0010VEG
Series: Z80
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Z80 Microprocessor IC series 1 Core, 8-Bit 10MHz 44-PLCC
Core Processor: Z80
Speed: 10MHz
Package: 44-LCC (J-Lead)
Package: Tube
Family Name: Z84C0010
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: Z84C0010VEG-ND, 269-3899

Buy Now Datasheet
Microprocessors - Z84C0010VEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C0010VEG
Microprocessors Z84C0010VEG
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 44-PLCC

Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 44-PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C0010VEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C0010VEG
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C0010VEG
IC MPU Z80 10MHZ 44PLCC

IC MPU Z80 10MHZ 44PLCC

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
Z84C0010VEG
Microprocessors - MPU Z84C0010VEG
Microprocessors - MPU 10MHz CMOS CPU XTEMP

Microprocessors - MPU 10MHz CMOS CPU XTEMP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-3899-ND 939923-Z84C0010VEG Z84C0010VEG Z84C0010VEG Z84C0010VEG
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z84C0010VEG Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80 Z80 Z80; Z80
Supply Voltage 5V
Package Type LCCC; Other; 44-LCC (J-Lead) PLCC; Other; 44-PLCC Other; 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - A80C188XL25 - Lingto Electronic Limited
Specs
Microprocessor Family 80C186
View Details
AM1806 Sitara Processor - AM1806BZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D27C-LD2G-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 V
Package Type Other; Tray
Pin Count 361
View Details
7 suppliers