Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 44-PLCC
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 44-PLCC
IC MPU Z80 10MHZ 44PLCC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | Z84C0010VEC00TR-ND | Z84C0010VEC00TR | Z84C0010VEC00TR |
| Product Name | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 8-Bit | 8-Bit; 1 Core, 8-Bit | |
| Microprocessor Family | Z80; Z80 | Z80 | Z80; Z80 |
| Supply Voltage | 5V | ||
| Package Type | LCCC; Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) |