Manufacturer: Zilog
Win Source Part Number: 004804-Z84C0010VEC
Packaging: Tube/Rail
Core Processor: Z80
Number of Cores/Bus Width: 1 Core, 8-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: 44-PLCC
Speed(Frequency): 10MHz
Security Package / Case: 44-LCC (J-Lead)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 25
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 44-PLCC
IC MPU Z80 10MHZ 44PLCC
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 44-PLCC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 004804-Z84C0010VEC | 269-3027-ND | Z84C0010VEC | Z84C0010VEC |
| Product Name | Embedded - Embedded - Microprocessors - Z84C0010VEC | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 8-Bit | 8-Bit | 8-Bit; 1 Core, 8-Bit | |
| Supply Voltage | 5.0V | 5V | ||
| Package Type | PLCC; Other; 44-PLCC | LCCC; Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |