Zilog Microprocessors Z84C0010PEG

Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 40-PDIP
Request a Quote Datasheet
Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-3898-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3898-ND
Microprocessors 269-3898-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 40-PDIP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 40-PDIP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z84C0010PEG - 1282742-Z84C0010PEG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z84C0010PEG
1282742-Z84C0010PEG
Embedded - Embedded - Microprocessors - Z84C0010PEG 1282742-Z84C0010PEG
Manufacturer: Zilog Win Source Part Number: 1282742-Z84C0010PEG Packaging: Tube Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 10MHz Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Supplier Device Package: 40-PDIP Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.zilog.com Manufacturer Package: 40-DIP (0.620", 15.75mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: Z84C00 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)

Manufacturer: Zilog
Win Source Part Number: 1282742-Z84C0010PEG
Packaging: Tube
Core Processor: Z80
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 10MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 40-DIP (0.620", 15.75mm)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: Z84C00
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)

Buy Now
Microprocessors - Z84C0010PEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C0010PEG
Microprocessors Z84C0010PEG
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 40-PDIP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 40-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
Z84C0010PEG
Microprocessors - MPU Z84C0010PEG
Microprocessors - MPU 10MHz CMOS CPU XTEMP

Microprocessors - MPU 10MHz CMOS CPU XTEMP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C0010PEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C0010PEG
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C0010PEG
IC MPU Z80 10MHZ 40DIP

IC MPU Z80 10MHZ 40DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-3898-ND 1282742-Z84C0010PEG Z84C0010PEG Z84C0010PEG Z84C0010PEG
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z84C0010PEG Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80 Z80 Z80; Z80
Supply Voltage 5V 5.0V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - CS80C286-16 - Lingto Electronic Limited
Specs
Microprocessor Family 80C286
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3715CBPNBPTX - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A8
Clock Speed 800 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
600MHZ Embedded Microprocessor MPU - 694-SAM9X60-V/DWB - ERSAELECTRONICS PTE. LTD.
Specs
Microprocessor Family SAM9X60
Supply Voltage 1.02 V to 1.21 V
Package Type Other; Tray
View Details
8 suppliers