Zilog Embedded - Embedded - Microprocessors - Z84C0008VEC Z84C0008VEC

Description
Manufacturer: Zilog Win Source Part Number: 1119829-Z84C0008VEC Packaging: Tube/Rail Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 44-PLCC Speed(Frequency): 8MHz Security Package / Case: 44-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1119829-Z84C0008VEC Packaging: Tube/Rail Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 44-PLCC Speed(Frequency): 8MHz Security Package / Case: 44-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z84C0008VEC - 1119829-Z84C0008VEC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z84C0008VEC
1119829-Z84C0008VEC
Embedded - Embedded - Microprocessors - Z84C0008VEC 1119829-Z84C0008VEC
Manufacturer: Zilog Win Source Part Number: 1119829-Z84C0008VEC Packaging: Tube/Rail Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 44-PLCC Speed(Frequency): 8MHz Security Package / Case: 44-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: Zilog
Win Source Part Number: 1119829-Z84C0008VEC
Packaging: Tube/Rail
Core Processor: Z80
Number of Cores/Bus Width: 1 Core, 8-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: 44-PLCC
Speed(Frequency): 8MHz
Security Package / Case: 44-LCC (J-Lead)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet
Microprocessors - 269-3024-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3024-ND
Microprocessors 269-3024-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 8MHz 44-PLCC

Z80 Microprocessor IC Z80 1 Core, 8-Bit 8MHz 44-PLCC

Buy Now Datasheet
Microprocessors - Z84C0008VEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C0008VEC
Microprocessors Z84C0008VEC
Z80 Microprocessor IC Z80 1 Core, 8-Bit 8MHz 44-PLCC

Z80 Microprocessor IC Z80 1 Core, 8-Bit 8MHz 44-PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C0008VEC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C0008VEC
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C0008VEC
IC MPU Z80 8MHZ 44PLCC

IC MPU Z80 8MHZ 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1119829-Z84C0008VEC 269-3024-ND Z84C0008VEC Z84C0008VEC
Product Name Embedded - Embedded - Microprocessors - Z84C0008VEC Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Supply Voltage 5.0V 5V
Package Type PLCC; Other; 44-PLCC LCCC; Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705BPTP3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
7 suppliers
Embedded Microprocessor MPU - 694-D8155H - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details