Zilog Microprocessors Z84C0008PEG

Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 8MHz 40-PDIP
Request a Quote Datasheet
Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 8MHz 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-3895-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3895-ND
Microprocessors 269-3895-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 8MHz 40-PDIP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 8MHz 40-PDIP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z84C0008PEG - 1282738-Z84C0008PEG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z84C0008PEG
1282738-Z84C0008PEG
Embedded - Embedded - Microprocessors - Z84C0008PEG 1282738-Z84C0008PEG
Manufacturer: Zilog Win Source Part Number: 1282738-Z84C0008PEG Series: Z80 Packaging: Tube Operating Temperature Range: -40°C ~ 100°C (TA) Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 8MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 40-DIP (0.620", 15.75mm) Family Name: Z84C0008 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com Manufacturer Package: 40-PDIP Introduction Date: November 25, 1997 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Zilog
Win Source Part Number: 1282738-Z84C0008PEG
Series: Z80
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C (TA)
Core Processor: Z80
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 8MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 40-DIP (0.620", 15.75mm)
Family Name: Z84C0008
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 40-PDIP
Introduction Date: November 25, 1997
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
Microprocessors - Z84C0008PEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C0008PEG
Microprocessors Z84C0008PEG
Z80 Microprocessor IC Z80 1 Core, 8-Bit 8MHz 40-PDIP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 8MHz 40-PDIP

Buy Now Datasheet
Microprocessors - Z84C0008PEG - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
Z84C0008PEG
Microprocessors Z84C0008PEG
IC MPU Z80 8MHZ 40DIP

IC MPU Z80 8MHZ 40DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C0008PEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C0008PEG
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C0008PEG
IC MPU Z80 8MHZ 40DIP

IC MPU Z80 8MHZ 40DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-3895-ND 1282738-Z84C0008PEG Z84C0008PEG Z84C0008PEG Z84C0008PEG
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z84C0008PEG Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80 Z80 Z80 Z80; Z80
Supply Voltage 5V 5.0V
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Microprocessors - AM3352BZCZD30 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details