Zilog Microprocessors Z84C0006VEC

Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 44-PLCC
Request a Quote Datasheet
Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 44-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-3021-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3021-ND
Microprocessors 269-3021-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 44-PLCC

Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 44-PLCC

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z84C0006VEC - 140051-Z84C0006VEC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z84C0006VEC
140051-Z84C0006VEC
Embedded - Embedded - Microprocessors - Z84C0006VEC 140051-Z84C0006VEC
Manufacturer: Zilog Win Source Part Number: 140051-Z84C0006VEC Packaging: Tube/Rail Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 44-PLCC Speed(Frequency): 6MHz Security Package / Case: 44-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Zilog
Win Source Part Number: 140051-Z84C0006VEC
Packaging: Tube/Rail
Core Processor: Z80
Number of Cores/Bus Width: 1 Core, 8-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: 44-PLCC
Speed(Frequency): 6MHz
Security Package / Case: 44-LCC (J-Lead)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C0006VEC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C0006VEC
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C0006VEC
IC MPU Z80 6MHZ 44PLCC

IC MPU Z80 6MHZ 44PLCC

Supplier's Site
Microprocessors - Z84C0006VEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C0006VEC
Microprocessors Z84C0006VEC
Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 44-PLCC

Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 44-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-3021-ND 140051-Z84C0006VEC Z84C0006VEC Z84C0006VEC
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z84C0006VEC Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80 Z80; Z80 Z80
Supply Voltage 5V 5.0V
Package Type LCCC; Other; 44-LCC (J-Lead) PLCC; Other; 44-PLCC Other; 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCE30R - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D28C-LD1G-CUR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 V
Package Type Other; Tape & Reel (TR)
Pin Count 361
View Details
6 suppliers