Manufacturer: Zilog
Win Source Part Number: 117440-Z84C0006FEC
Packaging: Tray
Core Processor: Z80
Number of Cores/Bus Width: 1 Core, 8-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: 44-QFP
Speed(Frequency): 6MHz
Security Package / Case: 44-LQFP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 96
Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 44-LQFP (10x10)
Z80 Microprocessor IC Z80 1 Core, 8-Bit 6MHz 44-LQFP (10x10)
IC MPU Z80 6MHZ 44LQFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 117440-Z84C0006FEC | 269-3019-ND | Z84C0006FEC | Z84C0006FEC |
| Product Name | Embedded - Embedded - Microprocessors - Z84C0006FEC | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 8-Bit | 8-Bit | 8-Bit; 1 Core, 8-Bit | |
| Supply Voltage | 5.0V | 5V | ||
| Package Type | QFP; Other; 44-QFP | LFQP; Other; 44-LQFP | QFP; Other; 44-LQFP | QFP |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |