Zilog Microprocessors Z8401510FEG

Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-QFP
Request a Quote Datasheet
Description
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-5054-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-5054-ND
Microprocessors 269-5054-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-QFP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-QFP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z8401510FEG - 939922-Z8401510FEG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8401510FEG
939922-Z8401510FEG
Embedded - Embedded - Microprocessors - Z8401510FEG 939922-Z8401510FEG
Manufacturer: Zilog Win Source Part Number: 939922-Z8401510FEG Series: Z80 Operating Temperature Range: -40°C ~ 100°C (TA) Features: Z80 Microprocessor IC series 1 Core, 8-Bit 10MHz 100-QFP Core Processor: Z80 Speed: 10MHz Package: 100-QFP Package: Tray Family Name: Z8401510 Categories: Integrated Circuits (ICs) Case / Package: 100-QFP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-5054, Z8401510FEG-ND

Manufacturer: Zilog
Win Source Part Number: 939922-Z8401510FEG
Series: Z80
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Z80 Microprocessor IC series 1 Core, 8-Bit 10MHz 100-QFP
Core Processor: Z80
Speed: 10MHz
Package: 100-QFP
Package: Tray
Family Name: Z8401510
Categories: Integrated Circuits (ICs)
Case / Package: 100-QFP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 269-5054, Z8401510FEG-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8401510FEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8401510FEG
Integrated Circuits (ICs) - Embedded - Microprocessors Z8401510FEG
IC MPU Z80 10MHZ 100QFP

IC MPU Z80 10MHZ 100QFP

Supplier's Site
Microprocessors - Z8401510FEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8401510FEG
Microprocessors Z8401510FEG
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-QFP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-QFP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-5054-ND 939922-Z8401510FEG Z8401510FEG Z8401510FEG
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z8401510FEG Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80 Z80; Z80 Z80
Supply Voltage 5V
Package Type QFP; Other; 100-QFP QFP; Other; 100-QFP QFP QFP; Other; 100-QFP
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWT4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details