Zilog Interface - Interface - Specialized - Z80C3008VSC Z80C3008VSC

Description
Manufacturer: Zilog Win Source Part Number: 1282731-Z80C3008VSC Packaging: Tube Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Part Status: Obsolete(EOL) Family Name: Z80C30 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z80C3008VSG; Introduction Date: April 01, 2003 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282731-Z80C3008VSC Packaging: Tube Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Part Status: Obsolete(EOL) Family Name: Z80C30 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z80C3008VSG; Introduction Date: April 01, 2003 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z80C3008VSC - 1282731-Z80C3008VSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z80C3008VSC
1282731-Z80C3008VSC
Interface - Interface - Specialized - Z80C3008VSC 1282731-Z80C3008VSC
Manufacturer: Zilog Win Source Part Number: 1282731-Z80C3008VSC Packaging: Tube Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Part Status: Obsolete(EOL) Family Name: Z80C30 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z80C3008VSG; Introduction Date: April 01, 2003 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Zilog
Win Source Part Number: 1282731-Z80C3008VSC
Packaging: Tube
Package: 44-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Bus
Part Status: Obsolete(EOL)
Family Name: Z80C30
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
RoHS State: Request Verification
Manufacturer Package: 44-PLCC
Alternative Parts (Cross-Reference): Z80C3008VSG;
Introduction Date: April 01, 2003
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Specialized - Z80C3008VSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z80C3008VSC
Specialized Z80C3008VSC
Interface 44-PLCC

Interface 44-PLCC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z80C3008VSC
Integrated Circuits (ICs) - Interface - Specialized Z80C3008VSC
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1282731-Z80C3008VSC Z80C3008VSC Z80C3008VSC
Product Name Interface - Interface - Specialized - Z80C3008VSC Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Octal buffer/line driver; inverting; 3-state - 74AHCT240PW-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details