Z380 Microprocessor IC SCC 1 Core, 32-Bit 18MHz 100-QFP
IC MPU SCC 18MHZ 100QFP
Z380 Microprocessor IC SCC 1 Core, 32-Bit 18MHz 100-QFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 269-5053-ND | Z8038018FSG | Z8038018FSG |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Microprocessor Family | Z380 | Z380 | Z380 |
| Supply Voltage | 5V | ||
| Package Type | QFP; Other; 100-QFP | QFP | QFP; Other; 100-QFP |