Zilog Interface - Interface - Specialized - Z8023016VSC Z8023016VSC

Description
Manufacturer: Zilog Win Source Part Number: 939921-Z8023016VSC Series: IUSC™ Features: - Interface 44-PLCC Package: 44-LCC (J-Lead) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: Z80230 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 939921-Z8023016VSC Series: IUSC™ Features: - Interface 44-PLCC Package: 44-LCC (J-Lead) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: Z80230 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z8023016VSC - 939921-Z8023016VSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z8023016VSC
939921-Z8023016VSC
Interface - Interface - Specialized - Z8023016VSC 939921-Z8023016VSC
Manufacturer: Zilog Win Source Part Number: 939921-Z8023016VSC Series: IUSC™ Features: - Interface 44-PLCC Package: 44-LCC (J-Lead) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: Z80230 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 939921-Z8023016VSC
Series: IUSC™
Features: - Interface 44-PLCC
Package: 44-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: Z80230
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z8023016VSC
Integrated Circuits (ICs) - Interface - Specialized Z8023016VSC
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site
Specialized - Z8023016VSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z8023016VSC
Specialized Z8023016VSC
Interface 44-PLCC

Interface 44-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 939921-Z8023016VSC Z8023016VSC Z8023016VSC
Product Name Interface - Interface - Specialized - Z8023016VSC Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF and mmW Front End Module - SE5516A-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type LGA; LGA
View Details
3 suppliers
Interface - CODECs - ADAU1761BCPZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details