Zilog Interface - Interface - Specialized - Z8023010VSC Z8023010VSC

Description
Manufacturer: Zilog Win Source Part Number: 1282728-Z8023010VSC Series: IUSC Packaging: Tube Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Part Status: Obsolete(EOL) Family Name: Z80230 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z8023010VSG; Introduction Date: April 01, 2003 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282728-Z8023010VSC Series: IUSC Packaging: Tube Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Part Status: Obsolete(EOL) Family Name: Z80230 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z8023010VSG; Introduction Date: April 01, 2003 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z8023010VSC - 1282728-Z8023010VSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z8023010VSC
1282728-Z8023010VSC
Interface - Interface - Specialized - Z8023010VSC 1282728-Z8023010VSC
Manufacturer: Zilog Win Source Part Number: 1282728-Z8023010VSC Series: IUSC Packaging: Tube Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Part Status: Obsolete(EOL) Family Name: Z80230 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z8023010VSG; Introduction Date: April 01, 2003 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Zilog
Win Source Part Number: 1282728-Z8023010VSC
Series: IUSC
Packaging: Tube
Package: 44-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Bus
Part Status: Obsolete(EOL)
Family Name: Z80230
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
RoHS State: Request Verification
Manufacturer Package: 44-PLCC
Alternative Parts (Cross-Reference): Z8023010VSG;
Introduction Date: April 01, 2003
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - Z8023010VSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z8023010VSC
Specialized Z8023010VSC
Interface 44-PLCC

Interface 44-PLCC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z8023010VSC
Integrated Circuits (ICs) - Interface - Specialized Z8023010VSC
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1282728-Z8023010VSC Z8023010VSC Z8023010VSC
Product Name Interface - Interface - Specialized - Z8023010VSC Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface - Sensor and Detector Interfaces - AD9944KCPZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Transceiver IC - 702-SI32261-C-GM2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.45V
View Details
4 suppliers