Zilog Microprocessors Z8019533FSG

Description
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 100-QFP
Request a Quote Datasheet
Description
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 100-QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - Z8019533FSG-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
Z8019533FSG-ND
Microprocessors Z8019533FSG-ND
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 100-QFP

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 100-QFP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z8019533FSG - 800239-Z8019533FSG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8019533FSG
800239-Z8019533FSG
Embedded - Embedded - Microprocessors - Z8019533FSG 800239-Z8019533FSG
Manufacturer: Zilog Win Source Part Number: 800239-Z8019533FSG Series: Z180 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8S180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 33MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 100-QFP Additional Interfaces: CSIO, SCC, UART Family Name: Z80195 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP Introduction Date: March 11, 1997 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 66

Manufacturer: Zilog
Win Source Part Number: 800239-Z8019533FSG
Series: Z180
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Z8S180
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 33MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 100-QFP
Additional Interfaces: CSIO, SCC, UART
Family Name: Z80195
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-QFP
Introduction Date: March 11, 1997
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 66

Buy Now Datasheet
8-bit 8bit 33MHz Embedded Microprocessor MPU - 694-Z8019533FSG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8bit 33MHz Embedded Microprocessor MPU
694-Z8019533FSG
8-bit 8bit 33MHz Embedded Microprocessor MPU 694-Z8019533FSG
MPU Z80195 CISC 8bit 33MHz 100-Pin PQFP Product overview: Z8019533FSG from IXYS / Littelfuse is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8bit, 33MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, 8bit, 33MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-Z8019533FSG can be used for catalog matching and distributor lookup.

MPU Z80195 CISC 8bit 33MHz 100-Pin PQFP Product overview: Z8019533FSG from IXYS / Littelfuse is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8bit, 33MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, 8bit, 33MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-Z8019533FSG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - Z8019533FSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8019533FSG
Microprocessors Z8019533FSG
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 100-QFP

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 100-QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8019533FSG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8019533FSG
Integrated Circuits (ICs) - Embedded - Microprocessors Z8019533FSG
IC MPU Z180 33MHZ 100QFP

IC MPU Z180 33MHZ 100QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number Z8019533FSG-ND 800239-Z8019533FSG 694-Z8019533FSG Z8019533FSG Z8019533FSG
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z8019533FSG 8-bit 8bit 33MHz Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z8S180 Z80195 Z8S180 Z8S180
Supply Voltage 5V 5.0V 5
Package Type QFP; Other; 100-QFP QFP; Other; 100-QFP QFP
Pin Count 100 100
Unlock Full Specs
to access all available technical data

Similar Products

8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details