Zilog Embedded - Embedded - Microprocessors - Z8019533FSC00TR Z8019533FSC00TR

Description
Manufacturer: Zilog Win Source Part Number: 800238-Z8019533FSC00 TR Series: Z180 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8S180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 33MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 100-QFP Additional Interfaces: CSIO, SCC, UART Family Name: Z80195 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP Alternative Parts (Cross-Reference): Z8019533FSG; Introduction Date: March 11, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 450
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800238-Z8019533FSC00 TR Series: Z180 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8S180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 33MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 100-QFP Additional Interfaces: CSIO, SCC, UART Family Name: Z80195 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP Alternative Parts (Cross-Reference): Z8019533FSG; Introduction Date: March 11, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z8019533FSC00TR - 800238-Z8019533FSC00TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8019533FSC00TR
800238-Z8019533FSC00TR
Embedded - Embedded - Microprocessors - Z8019533FSC00TR 800238-Z8019533FSC00TR
Manufacturer: Zilog Win Source Part Number: 800238-Z8019533FSC00 TR Series: Z180 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8S180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 33MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 100-QFP Additional Interfaces: CSIO, SCC, UART Family Name: Z80195 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP Alternative Parts (Cross-Reference): Z8019533FSG; Introduction Date: March 11, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Zilog
Win Source Part Number: 800238-Z8019533FSC00TR
Series: Z180
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Z8S180
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 33MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 100-QFP
Additional Interfaces: CSIO, SCC, UART
Family Name: Z80195
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-QFP
Alternative Parts (Cross-Reference): Z8019533FSG;
Introduction Date: March 11, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Microprocessors - Z8019533FSC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8019533FSC00TR
Microprocessors Z8019533FSC00TR
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 100-QFP

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 100-QFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 800238-Z8019533FSC00TR Z8019533FSC00TR
Product Name Embedded - Embedded - Microprocessors - Z8019533FSC00TR Microprocessors
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Supply Voltage 5.0V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874BCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details