Zilog Microprocessors Z8018233FSG1838

Description
Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-QFP
Request a Quote
Description
Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-QFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z8018233FSG1838 is a microprocessor from Quarktwin Technology Ltd. that operates at a frequency of 33 MHz and is designed for applications requiring compatibility with the Zilog Z80®/Z180,Ñ¢ CPU architecture. It features an 8-bit data bus and includes extended instructions for enhanced performance. The microprocessor supports two Direct Memory Access (DMA) channels, two UART channels for serial communication, and two 16-bit timer counters, making it suitable for various communication applications such as modems and fax devices. This microprocessor also incorporates an on-chip interrupt controller and a clock oscillator/generator, which simplifies system design by reducing the need for external components. The device is fully static and offers a low electromagnetic interference (EMI) option, which can be beneficial in sensitive electronic environments. The Z8018233FSG1838 is available in a 100-pin package, providing flexibility for integration into different system designs.

Datasheet Summary
Powered by GS/AI

The Z8018233FSG1838 is a microprocessor from Quarktwin Technology Ltd. that operates at a frequency of 33 MHz and is designed for applications requiring compatibility with the Zilog Z80®/Z180,Ñ¢ CPU architecture. It features an 8-bit data bus and includes extended instructions for enhanced performance. The microprocessor supports two Direct Memory Access (DMA) channels, two UART channels for serial communication, and two 16-bit timer counters, making it suitable for various communication applications such as modems and fax devices. This microprocessor also incorporates an on-chip interrupt controller and a clock oscillator/generator, which simplifies system design by reducing the need for external components. The device is fully static and offers a low electromagnetic interference (EMI) option, which can be beneficial in sensitive electronic environments. The Z8018233FSG1838 is available in a 100-pin package, providing flexibility for integration into different system designs.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - Z8018233FSG1838-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
Z8018233FSG1838-ND
Microprocessors Z8018233FSG1838-ND
Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-QFP

Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-QFP

Buy Now Datasheet
Microprocessors - Z8018233FSG1838 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8018233FSG1838
Microprocessors Z8018233FSG1838
Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-QFP

Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8018233FSG1838 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8018233FSG1838
Integrated Circuits (ICs) - Embedded - Microprocessors Z8018233FSG1838
IC MPU ZIP 33MHZ 100QFP

IC MPU ZIP 33MHZ 100QFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number Z8018233FSG1838-ND Z8018233FSG1838 Z8018233FSG1838
Product Name Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80180 Z80180 Z80; Z80180
Supply Voltage 5V
Package Type QFP; Other; 100-QFP QFP; Other; 100-QFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AM1707BZKBD4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerPC
Package Type Other; 360
Clock Speed 400 MHz
View Details