Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-VQFP (14x14)
IC MPU ZIP 33MHZ 100VQFP
Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-VQFP (14x14)
Microprocessors - MPU 33 MHZ STATIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | Z8018233ASG-ND | Z8018233ASG | Z8018233ASG | Z8018233ASG |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors - MPU |
| Data Bus | 8-Bit | 8-Bit; 1 Core, 8-Bit | ||
| Microprocessor Family | Z80; Z80180 | Z80; Z80180 | Z80180 | |
| Supply Voltage | 5V | |||
| Package Type | LFQP; Other; 100-LQFP | QFP | QFP; Other; 100-LQFP |