Zilog Embedded - Embedded - Microprocessors - Z8018233ASC00TR Z8018233ASC00TR

Description
Manufacturer: Zilog Win Source Part Number: 142670-Z8018233ASC00 TR Packaging: Reel - TR Core Processor: Z80180 Number of Cores/Bus Width: 1 Core, 8-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: ASCI, CSIO, SCC, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-VQFP (14x14) Speed(Frequency): 33MHz Security Package / Case: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 142670-Z8018233ASC00 TR Packaging: Reel - TR Core Processor: Z80180 Number of Cores/Bus Width: 1 Core, 8-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: ASCI, CSIO, SCC, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-VQFP (14x14) Speed(Frequency): 33MHz Security Package / Case: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z8018233ASC00TR - 142670-Z8018233ASC00TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8018233ASC00TR
142670-Z8018233ASC00TR
Embedded - Embedded - Microprocessors - Z8018233ASC00TR 142670-Z8018233ASC00TR
Manufacturer: Zilog Win Source Part Number: 142670-Z8018233ASC00 TR Packaging: Reel - TR Core Processor: Z80180 Number of Cores/Bus Width: 1 Core, 8-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: ASCI, CSIO, SCC, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-VQFP (14x14) Speed(Frequency): 33MHz Security Package / Case: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Zilog
Win Source Part Number: 142670-Z8018233ASC00TR
Packaging: Reel - TR
Core Processor: Z80180
Number of Cores/Bus Width: 1 Core, 8-Bit
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: ASCI, CSIO, SCC, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-VQFP (14x14)
Speed(Frequency): 33MHz
Security Package / Case: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
Microprocessors - Z8018233ASC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8018233ASC00TR
Microprocessors Z8018233ASC00TR
Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-VQFP (14x14)

Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 33MHz 100-VQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 142670-Z8018233ASC00TR Z8018233ASC00TR
Product Name Embedded - Embedded - Microprocessors - Z8018233ASC00TR Microprocessors
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Supply Voltage 5.0V
Package Type QFP; Other; 100-VQFP (14x14) QFP; Other; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

AM3505 Sitara Processor - AM3505AZCN - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
7 suppliers
Microprocessors - TSPC603RVGU12LC - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC 603e
Package Type BGA; Other; 255-BCBGA Exposed Pad
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details