Zilog Microprocessors Z8018220AEG

Description
Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 20MHz 100-VQFP (14x14)
Request a Quote Datasheet
Description
Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 20MHz 100-VQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-4693-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-4693-ND
Microprocessors 269-4693-ND
Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 20MHz 100-VQFP (14x14)

Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 20MHz 100-VQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8018220AEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8018220AEG
Integrated Circuits (ICs) - Embedded - Microprocessors Z8018220AEG
IC MPU ZIP 20MHZ 100VQFP

IC MPU ZIP 20MHZ 100VQFP

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
Z8018220AEG
Microprocessors - MPU Z8018220AEG
Microprocessors - MPU 20 MHZ STATIC

Microprocessors - MPU 20 MHZ STATIC

Buy Now Datasheet
Microprocessors - Z8018220AEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8018220AEG
Microprocessors Z8018220AEG
Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 20MHz 100-VQFP (14x14)

Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 20MHz 100-VQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-4693-ND Z8018220AEG Z8018220AEG Z8018220AEG
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU Microprocessors
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80180 Z80; Z80180 Z80180
Supply Voltage 5V
Package Type LFQP; Other; 100-LQFP QFP QFP; Other; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - BSC9132NXE7KNKB - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
AM1802 Sitara Processor - AM1802EZWTD3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 450 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details