Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 16MHz 100-LQFP
Z80180 Microprocessor IC ZIP™ 1 Core, 8-Bit 16MHz 100-LQFP
IC MPU ZIP 16MHZ 100LQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | Z8018216ASG1838-ND | Z8018216ASG1838 | Z8018216ASG1838 |
| Product Name | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 8-Bit | 8-Bit; 1 Core, 8-Bit | |
| Microprocessor Family | Z80; Z80180 | Z80180 | Z80; Z80180 |
| Supply Voltage | 5V | ||
| Package Type | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | QFP |