Zilog Microprocessors Z8018110FEG

Description
Z80180 Microprocessor IC SAC™ 1 Core, 8-Bit 10MHz 100-QFP
Request a Quote Datasheet
Description
Z80180 Microprocessor IC SAC™ 1 Core, 8-Bit 10MHz 100-QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-4692-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-4692-ND
Microprocessors 269-4692-ND
Z80180 Microprocessor IC SAC™ 1 Core, 8-Bit 10MHz 100-QFP

Z80180 Microprocessor IC SAC™ 1 Core, 8-Bit 10MHz 100-QFP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z8018110FEG - 904197-Z8018110FEG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8018110FEG
904197-Z8018110FEG
Embedded - Embedded - Microprocessors - Z8018110FEG 904197-Z8018110FEG
Manufacturer: Zilog Win Source Part Number: 904197-Z8018110FEG Series: SAC™ Operating Temperature Range: -40°C ~ 100°C (TA) Features: Z80180 Microprocessor IC series 1 Core, 8-Bit 10MHz 100-QFP Core Processor: Z80180 Speed: 10MHz Package: Tray Package: 100-QFP Part Status: Obsolete Family Name: Z80181 Categories: Integrated Circuits (ICs) Case / Package: 100-QFP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-4692, Z8018110FEG-ND, -269-4692

Manufacturer: Zilog
Win Source Part Number: 904197-Z8018110FEG
Series: SAC™
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Z80180 Microprocessor IC series 1 Core, 8-Bit 10MHz 100-QFP
Core Processor: Z80180
Speed: 10MHz
Package: Tray
Package: 100-QFP
Part Status: Obsolete
Family Name: Z80181
Categories: Integrated Circuits (ICs)
Case / Package: 100-QFP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 269-4692, Z8018110FEG-ND, -269-4692

Buy Now Datasheet
Microprocessors - Z8018110FEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8018110FEG
Microprocessors Z8018110FEG
Z80180 Microprocessor IC SAC™ 1 Core, 8-Bit 10MHz 100-QFP

Z80180 Microprocessor IC SAC™ 1 Core, 8-Bit 10MHz 100-QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8018110FEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8018110FEG
Integrated Circuits (ICs) - Embedded - Microprocessors Z8018110FEG
IC MPU SAC 10MHZ 100QFP

IC MPU SAC 10MHZ 100QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-4692-ND 904197-Z8018110FEG Z8018110FEG Z8018110FEG
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z8018110FEG Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80180 Z80180 Z80; Z80180
Supply Voltage 5V
Package Type QFP; Other; 100-QFP QFP; Other; 100-QFP QFP; Other; 100-QFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AM1808BZWTA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Microprocessors - 150-SAM9X75-V/6GW-SL3-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details