Zilog Microprocessors Z8018010VSG

Description
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC
Request a Quote Datasheet
Description
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-5052-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-5052-ND
Microprocessors 269-5052-ND
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC

Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z8018010VSG - 1282724-Z8018010VSG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8018010VSG
1282724-Z8018010VSG
Embedded - Embedded - Microprocessors - Z8018010VSG 1282724-Z8018010VSG
Manufacturer: Zilog Win Source Part Number: 1282724-Z8018010VSG Series: Z180 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z80180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 10MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 68-LCC (J-Lead) Additional Interfaces: ASCI, CSIO, UART Family Name: Z8018010 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com Manufacturer Package: 68-PLCC Alternative Parts (Cross-Reference): MC68HC11F1CFN2R2; DS80C390-QCR; DS80C390-QCR+; Introduction Date: February 25, 1997 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 20

Manufacturer: Zilog
Win Source Part Number: 1282724-Z8018010VSG
Series: Z180
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Z80180
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 10MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 68-LCC (J-Lead)
Additional Interfaces: ASCI, CSIO, UART
Family Name: Z8018010
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 68-PLCC
Alternative Parts (Cross-Reference): MC68HC11F1CFN2R2; DS80C390-QCR; DS80C390-QCR+;
Introduction Date: February 25, 1997
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 20

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
Z8018010VSG
Microprocessors - MPU Z8018010VSG
Microprocessors - MPU 10MHz CMOS Enh MPU

Microprocessors - MPU 10MHz CMOS Enh MPU

Buy Now Datasheet
Microprocessors - Z8018010VSG - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
Z8018010VSG
Microprocessors Z8018010VSG
IC MPU Z180 10MHZ 68PLCC

IC MPU Z180 10MHZ 68PLCC

Supplier's Site Datasheet
Microprocessors - Z8018010VSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8018010VSG
Microprocessors Z8018010VSG
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC

Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8018010VSG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8018010VSG
Integrated Circuits (ICs) - Embedded - Microprocessors Z8018010VSG
IC MPU Z180 10MHZ 68PLCC

IC MPU Z180 10MHZ 68PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-5052-ND 1282724-Z8018010VSG Z8018010VSG Z8018010VSG Z8018010VSG Z8018010VSG
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z8018010VSG Microprocessors - MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80180 Z80180 Z80180 Z80; Z80180
Supply Voltage 5V 5.0V
Package Type LCCC; Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705BPTPD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
4 suppliers
Embedded - Microprocessors - 5962-9310503QYA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Microprocessors - AT91SAM9261B-CU-240 - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM926EJ-S
Package Type BGA; Other; 217-LFBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details