Zilog Microprocessors Z8018010VEG

Description
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC
Request a Quote Datasheet
Description
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-3890-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3890-ND
Microprocessors 269-3890-ND
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC

Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z8018010VEG - 939920-Z8018010VEG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8018010VEG
939920-Z8018010VEG
Embedded - Embedded - Microprocessors - Z8018010VEG 939920-Z8018010VEG
Manufacturer: Zilog Win Source Part Number: 939920-Z8018010VEG Series: Z180 Operating Temperature Range: -40°C ~ 100°C (TA) Features: Z80180 Microprocessor IC series 1 Core, 8-Bit 10MHz 68-PLCC Core Processor: Z80180 Speed: 10MHz Package: Tube Package: 68-LCC (J-Lead) Part Status: Obsolete Family Name: Z8018010 Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-3890, Z8018010VEG-ND

Manufacturer: Zilog
Win Source Part Number: 939920-Z8018010VEG
Series: Z180
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Z80180 Microprocessor IC series 1 Core, 8-Bit 10MHz 68-PLCC
Core Processor: Z80180
Speed: 10MHz
Package: Tube
Package: 68-LCC (J-Lead)
Part Status: Obsolete
Family Name: Z8018010
Categories: Integrated Circuits (ICs)
Case / Package: 68-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 269-3890, Z8018010VEG-ND

Buy Now Datasheet
Microprocessors - Z8018010VEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8018010VEG
Microprocessors Z8018010VEG
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC

Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
Z8018010VEG
Microprocessors - MPU Z8018010VEG
Microprocessors - MPU 10MHz CMOS Enh MPU

Microprocessors - MPU 10MHz CMOS Enh MPU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8018010VEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8018010VEG
Integrated Circuits (ICs) - Embedded - Microprocessors Z8018010VEG
IC MPU Z180 10MHZ 68PLCC

IC MPU Z180 10MHZ 68PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-3890-ND 939920-Z8018010VEG Z8018010VEG Z8018010VEG Z8018010VEG
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z8018010VEG Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80180 Z80180 Z80; Z80180
Supply Voltage 5V
Package Type LCCC; Other; 68-LCC (J-Lead) PLCC; Other; 68-PLCC Other; 68-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DRA714BEGCBDQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , Processing Module
Package Type Other; 1415 pin / 0.8mm pitch
View Details
Microprocessors - AT91SAM9G10-CU-999-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
View Details
4 suppliers