Zilog Microprocessors Z8018010FSC

Description
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 80-QFP
Request a Quote Datasheet
Description
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 80-QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-3014-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3014-ND
Microprocessors 269-3014-ND
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 80-QFP

Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 80-QFP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z8018010FSC - 1282721-Z8018010FSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8018010FSC
1282721-Z8018010FSC
Embedded - Embedded - Microprocessors - Z8018010FSC 1282721-Z8018010FSC
Manufacturer: Zilog Win Source Part Number: 1282721-Z8018010FSC Series: Z180 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z80180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 10MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 80-BQFP Additional Interfaces: ASCI, CSIO, UART Part Status: Obsolete(EOL) Family Name: Z8018010 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com Manufacturer Package: 80-QFP Alternative Parts (Cross-Reference): DS5000FP; DS5003FPM-16+; DS5002FPM-16+; Introduction Date: February 25, 1997 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 66

Manufacturer: Zilog
Win Source Part Number: 1282721-Z8018010FSC
Series: Z180
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Z80180
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 10MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 80-BQFP
Additional Interfaces: ASCI, CSIO, UART
Part Status: Obsolete(EOL)
Family Name: Z8018010
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 80-QFP
Alternative Parts (Cross-Reference): DS5000FP; DS5003FPM-16+; DS5002FPM-16+;
Introduction Date: February 25, 1997
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 66

Buy Now Datasheet
Microprocessors - Z8018010FSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8018010FSC
Microprocessors Z8018010FSC
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 80-QFP

Z80180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 80-QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8018010FSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8018010FSC
Integrated Circuits (ICs) - Embedded - Microprocessors Z8018010FSC
IC MPU Z180 10MHZ 80QFP

IC MPU Z180 10MHZ 80QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-3014-ND 1282721-Z8018010FSC Z8018010FSC Z8018010FSC
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z8018010FSC Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80180 Z80180 Z80; Z80180
Supply Voltage 5V 5.0V
Package Type Other; 80-BQFP QFP; Other; 80-BQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5746ABZYA - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details