Zilog Embedded - Embedded - Microprocessors - Z8018008VSC Z8018008VSC

Description
Manufacturer: Zilog Win Source Part Number: 004803-Z8018008VSC Packaging: Tube/Rail Core Processor: Z80180 Number of Cores/Bus Width: 1 Core, 8-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: ASCI, CSIO, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC Speed(Frequency): 8MHz Security Package / Case: 68-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 20
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 004803-Z8018008VSC Packaging: Tube/Rail Core Processor: Z80180 Number of Cores/Bus Width: 1 Core, 8-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: ASCI, CSIO, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC Speed(Frequency): 8MHz Security Package / Case: 68-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z8018008VSC - 004803-Z8018008VSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8018008VSC
004803-Z8018008VSC
Embedded - Embedded - Microprocessors - Z8018008VSC 004803-Z8018008VSC
Manufacturer: Zilog Win Source Part Number: 004803-Z8018008VSC Packaging: Tube/Rail Core Processor: Z80180 Number of Cores/Bus Width: 1 Core, 8-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: ASCI, CSIO, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC Speed(Frequency): 8MHz Security Package / Case: 68-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 20

Manufacturer: Zilog
Win Source Part Number: 004803-Z8018008VSC
Packaging: Tube/Rail
Core Processor: Z80180
Number of Cores/Bus Width: 1 Core, 8-Bit
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: ASCI, CSIO, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 68-PLCC
Speed(Frequency): 8MHz
Security Package / Case: 68-LCC (J-Lead)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 20

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8018008VSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8018008VSC
Integrated Circuits (ICs) - Embedded - Microprocessors Z8018008VSC
IC MPU Z180 8MHZ 68PLCC

IC MPU Z180 8MHZ 68PLCC

Supplier's Site
Microprocessors - Z8018008VSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8018008VSC
Microprocessors Z8018008VSC
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 8MHz 68-PLCC

Z80180 Microprocessor IC Z180 1 Core, 8-Bit 8MHz 68-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 004803-Z8018008VSC Z8018008VSC Z8018008VSC
Product Name Embedded - Embedded - Microprocessors - Z8018008VSC Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Supply Voltage 5.0V
Package Type PLCC; Other; 68-PLCC Other; 68-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details