Zilog Microprocessors Z8018008VEG

Description
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 8MHz 68-PLCC
Request a Quote Datasheet
Description
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 8MHz 68-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-3885-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3885-ND
Microprocessors 269-3885-ND
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 8MHz 68-PLCC

Z80180 Microprocessor IC Z180 1 Core, 8-Bit 8MHz 68-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
Z8018008VEG
Microprocessors - MPU Z8018008VEG
Microprocessors - MPU 8MHz CMOS Enh MPU

Microprocessors - MPU 8MHz CMOS Enh MPU

Buy Now Datasheet
Microprocessors - Z8018008VEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8018008VEG
Microprocessors Z8018008VEG
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 8MHz 68-PLCC

Z80180 Microprocessor IC Z180 1 Core, 8-Bit 8MHz 68-PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8018008VEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8018008VEG
Integrated Circuits (ICs) - Embedded - Microprocessors Z8018008VEG
IC MPU Z180 8MHZ 68PLCC

IC MPU Z180 8MHZ 68PLCC

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-3885-ND Z8018008VEG Z8018008VEG Z8018008VEG
Product Name Microprocessors Microprocessors - MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80180 Z80180 Z80; Z80180
Supply Voltage 5V
Package Type LCCC; Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - FWIXP420BB - Lingto Electronic Limited
Specs
Microprocessor Family Xscale
View Details
AM1707 Sitara Processor - AM1707BZKB4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
Microcontrollers -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Microprocessor Family , Qorivva 32 Bit MCU
Package Type P-BGA; Other; 416 PBGA
Clock Speed 144 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details