Z80180 Microprocessor IC Z180 1 Core, 8-Bit 8MHz 64-DIP
Manufacturer: Zilog
Win Source Part Number: 1282719-Z8018008PEC
Series: Z180
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C (TA)
Core Processor: Z80180
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 8MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 64-DIP (0.750", 19.05mm)
Additional Interfaces: ASCI, CSIO, UART
Part Status: Obsolete(EOL)
Family Name: Z8018008
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
RoHS State: Request Verification
Manufacturer Package: 64-DIP
Alternative Parts (Cross-Reference): TMS370C777AJNL; SE370C777AJNA; SE370C777AJNT;
Introduction Date: February 25, 1997
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 8
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 8MHz 64-DIP
IC MPU Z180 8MHZ 64DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 269-3010-ND | 1282719-Z8018008PEC | Z8018008PEC | Z8018008PEC |
| Product Name | Microprocessors | Embedded - Embedded - Microprocessors - Z8018008PEC | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 8-Bit | 8-Bit | 8-Bit; 1 Core, 8-Bit | |
| Microprocessor Family | Z80; Z80180 | Z80180 | Z80; Z80180 | |
| Supply Voltage | 5V | 5.0V | ||
| Package Type | DIP; Other; "64-DIP (0.750"", 19.05mm)" | DIP | DIP; Other; 64-DIP (0.750\", 19.05mm) |