Zilog Embedded - Embedded - Microprocessors - Z8018008FSC00TR Z8018008FSC00TR

Description
Manufacturer: Zilog Win Source Part Number: 004802-Z8018008FSC00 TR Packaging: Reel - TR Core Processor: Z80180 Number of Cores/Bus Width: 1 Core, 8-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: ASCI, CSIO, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 80-QFP Speed(Frequency): 8MHz Security Package / Case: 80-BQFP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 450
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 004802-Z8018008FSC00 TR Packaging: Reel - TR Core Processor: Z80180 Number of Cores/Bus Width: 1 Core, 8-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: ASCI, CSIO, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 80-QFP Speed(Frequency): 8MHz Security Package / Case: 80-BQFP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z8018008FSC00TR - 004802-Z8018008FSC00TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8018008FSC00TR
004802-Z8018008FSC00TR
Embedded - Embedded - Microprocessors - Z8018008FSC00TR 004802-Z8018008FSC00TR
Manufacturer: Zilog Win Source Part Number: 004802-Z8018008FSC00 TR Packaging: Reel - TR Core Processor: Z80180 Number of Cores/Bus Width: 1 Core, 8-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: ASCI, CSIO, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 80-QFP Speed(Frequency): 8MHz Security Package / Case: 80-BQFP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 450

Manufacturer: Zilog
Win Source Part Number: 004802-Z8018008FSC00TR
Packaging: Reel - TR
Core Processor: Z80180
Number of Cores/Bus Width: 1 Core, 8-Bit
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: ASCI, CSIO, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 80-QFP
Speed(Frequency): 8MHz
Security Package / Case: 80-BQFP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 450

Buy Now Datasheet
Microprocessors - Z8018008FSC00TR-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
Z8018008FSC00TR-ND
Microprocessors Z8018008FSC00TR-ND
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 8MHz 80-QFP

Z80180 Microprocessor IC Z180 1 Core, 8-Bit 8MHz 80-QFP

Buy Now Datasheet
Microprocessors - Z8018008FSC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8018008FSC00TR
Microprocessors Z8018008FSC00TR
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 8MHz 80-QFP

Z80180 Microprocessor IC Z180 1 Core, 8-Bit 8MHz 80-QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8018008FSC00TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8018008FSC00TR
Integrated Circuits (ICs) - Embedded - Microprocessors Z8018008FSC00TR
IC MPU Z180 8MHZ 80QFP

IC MPU Z180 8MHZ 80QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 004802-Z8018008FSC00TR Z8018008FSC00TR-ND Z8018008FSC00TR Z8018008FSC00TR
Product Name Embedded - Embedded - Microprocessors - Z8018008FSC00TR Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Supply Voltage 5.0V 5V
Package Type QFP; Other; 80-QFP Other; 80-BQFP QFP; Other; 80-BQFP QFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705BPTP4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
6 suppliers
Embedded - Microprocessors - BXC80557E2140 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details