Zilog Microprocessors Z8018006VEG

Description
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 68-PLCC
Request a Quote Datasheet
Description
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 68-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - Z8018006VEG-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
Z8018006VEG-ND
Microprocessors Z8018006VEG-ND
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 68-PLCC

Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 68-PLCC

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z8018006VEG - 800234-Z8018006VEG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8018006VEG
800234-Z8018006VEG
Embedded - Embedded - Microprocessors - Z8018006VEG 800234-Z8018006VEG
Manufacturer: Zilog Win Source Part Number: 800234-Z8018006VEG Series: Z180 Packaging: Tube Operating Temperature Range: -40°C ~ 100°C (TA) Core Processor: Z80180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 6MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 68-LCC (J-Lead) Additional Interfaces: ASCI, CSIO, UART Family Name: Z8018006 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-PLCC Alternative Parts (Cross-Reference): Z8018006VEC; Z8018006VEC00TR; Z8018006VSC; Z8018006VSC00TR; Introduction Date: February 25, 1997 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 20

Manufacturer: Zilog
Win Source Part Number: 800234-Z8018006VEG
Series: Z180
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C (TA)
Core Processor: Z80180
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 6MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 68-LCC (J-Lead)
Additional Interfaces: ASCI, CSIO, UART
Family Name: Z8018006
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-PLCC
Alternative Parts (Cross-Reference): Z8018006VEC; Z8018006VEC00TR; Z8018006VSC; Z8018006VSC00TR;
Introduction Date: February 25, 1997
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 20

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8018006VEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8018006VEG
Integrated Circuits (ICs) - Embedded - Microprocessors Z8018006VEG
IC MPU Z180 6MHZ 68PLCC

IC MPU Z180 6MHZ 68PLCC

Supplier's Site
Microprocessors - Z8018006VEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8018006VEG
Microprocessors Z8018006VEG
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 68-PLCC

Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 68-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number Z8018006VEG-ND 800234-Z8018006VEG Z8018006VEG Z8018006VEG
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z8018006VEG Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80180 Z80; Z80180 Z80180
Supply Voltage 5V 5.0V
Package Type LCCC; Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

AM3894 Sitara Processor - AM3894CCYG135 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
Embedded - Microprocessors - 25PPC750CX-DP20-3T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details