Zilog Microprocessors Z8018006PSC

Description
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 64-DIP
Request a Quote Datasheet
Description
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 64-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-3006-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3006-ND
Microprocessors 269-3006-ND
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 64-DIP

Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 64-DIP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z8018006PSC - 057908-Z8018006PSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8018006PSC
057908-Z8018006PSC
Embedded - Embedded - Microprocessors - Z8018006PSC 057908-Z8018006PSC
Manufacturer: Zilog Win Source Part Number: 057908-Z8018006PSC Packaging: Tube/Rail Core Processor: Z80180 Number of Cores/Bus Width: 1 Core, 8-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: ASCI, CSIO, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-DIP Speed(Frequency): 6MHz Security Package / Case: 64-DIP (0.750", 19.05mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 8

Manufacturer: Zilog
Win Source Part Number: 057908-Z8018006PSC
Packaging: Tube/Rail
Core Processor: Z80180
Number of Cores/Bus Width: 1 Core, 8-Bit
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: ASCI, CSIO, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-DIP
Speed(Frequency): 6MHz
Security Package / Case: 64-DIP (0.750", 19.05mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 8

Buy Now Datasheet
Microprocessors - Z8018006PSC - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
Z8018006PSC
Microprocessors Z8018006PSC
IC MPU Z180 6MHZ 64DIP

IC MPU Z180 6MHZ 64DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8018006PSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8018006PSC
Integrated Circuits (ICs) - Embedded - Microprocessors Z8018006PSC
IC MPU Z180 6MHZ 64DIP

IC MPU Z180 6MHZ 64DIP

Supplier's Site
Microprocessors - Z8018006PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8018006PSC
Microprocessors Z8018006PSC
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 64-DIP

Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 64-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-3006-ND 057908-Z8018006PSC Z8018006PSC Z8018006PSC Z8018006PSC
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z8018006PSC Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z80; Z80180 Z80180 Z80; Z80180 Z80180
Supply Voltage 5V 5.0V
Package Type DIP; Other; "64-DIP (0.750"", 19.05mm)" DIP; Other; 64-DIP DIP; Other; 64-DIP (0.750", 19.05mm) DIP; Other; 64-DIP (0.750\", 19.05mm)
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874BCYE80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
Embedded - Microprocessors - AM3352ZCZ60 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details