Manufacturer: Zilog
Win Source Part Number: 939918-Z8018006FSG
Series: Z180
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Z80180 Microprocessor IC series 1 Core, 8-Bit 6MHz 80-QFP
Core Processor: Z80180
Speed: 6MHz
Package: 80-BQFP
Package: Tray
Family Name: Z8018006
Categories: Integrated Circuits (ICs)
Case / Package: 80-QFP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: Z8018006FSG-ND, 269-3879
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 80-QFP
Z80180 Microprocessor IC Z180 1 Core, 8-Bit 6MHz 80-QFP
IC MPU Z180 6MHZ 80QFP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 939918-Z8018006FSG | 269-3879-ND | Z8018006FSG | Z8018006FSG | Z8018006FSG |
| Product Name | Embedded - Embedded - Microprocessors - Z8018006FSG | Microprocessors | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Package Type | QFP; Other; 80-QFP | Other; 80-BQFP | QFP; Other; 80-BQFP | QFP; Other; 80-BQFP | QFP |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Data Bus | 8-Bit | 8-Bit; 1 Core, 8-Bit | |||
| Microprocessor Family | Z80; Z80180 | Z80180 | Z80180 | Z80; Z80180 |