Zilog Interface - Interface - Signal Terminators - Z53C8003VSC00TR Z53C8003VSC00TR

Description
Manufacturer: Zilog Win Source Part Number: 057906-Z53C8003VSC00 TR Packaging: Reel - TR Type: SCSI Mounting: SMD (SMT) Number of Terminations: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 057906-Z53C8003VSC00 TR Packaging: Reel - TR Type: SCSI Mounting: SMD (SMT) Number of Terminations: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Terminators - Z53C8003VSC00TR - 057906-Z53C8003VSC00TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - Z53C8003VSC00TR
057906-Z53C8003VSC00TR
Interface - Interface - Signal Terminators - Z53C8003VSC00TR 057906-Z53C8003VSC00TR
Manufacturer: Zilog Win Source Part Number: 057906-Z53C8003VSC00 TR Packaging: Reel - TR Type: SCSI Mounting: SMD (SMT) Number of Terminations: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Zilog
Win Source Part Number: 057906-Z53C8003VSC00TR
Packaging: Reel - TR
Type: SCSI
Mounting: SMD (SMT)
Number of Terminations: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-PLCC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Signal Terminators - Z53C8003VSC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
Z53C8003VSC00TR
Signal Terminators Z53C8003VSC00TR
SCSI Terminator 8 Terminations 44-PLCC

SCSI Terminator 8 Terminations 44-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 057906-Z53C8003VSC00TR Z53C8003VSC00TR
Product Name Interface - Interface - Signal Terminators - Z53C8003VSC00TR Signal Terminators
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32176-B-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-624 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1923166P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Driver, Converter, Line Driver
Features RoHS
View Details