Manufacturer: Zilog
Win Source Part Number: 939915-Z16C3516VSG
Series: IUSC™
Features: - Interface 68-PLCC
Package: 68-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: Z16C3516
Categories: Integrated Circuits (ICs)
Case / Package: 68-PLCC
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -269-4690-5, 269-4690-5, Z16C3516VSG-ND
IC INTERFACE SPECIALIZED 68PLCC
I/O Controller Interface IC 16MHz CMOS ISCC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 939915-Z16C3516VSG | Z16C3516VSG | Z16C3516VSG | Z16C3516VSG |
| Product Name | Interface - Interface - Specialized - Z16C3516VSG | Integrated Circuits (ICs) - Interface - Specialized | I/O Controller Interface IC | Specialized |
| Device Type | Sensor Interface | Sensor Interface | ||
| Package Type | PLCC; 68-PLCC | PLCC-68 | 68-LCC (J-Lead) | |
| Supply Voltage | Other | Other; 4.75V ~ 5.25V |