Zilog Interface - Interface - Specialized - Z16C3516VSC00TR Z16C3516VSC00TR

Description
Manufacturer: Zilog Win Source Part Number: 139902-Z16C3516VSC00 TR Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 139902-Z16C3516VSC00 TR Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z16C3516VSC00TR - 139902-Z16C3516VSC00TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z16C3516VSC00TR
139902-Z16C3516VSC00TR
Interface - Interface - Specialized - Z16C3516VSC00TR 139902-Z16C3516VSC00TR
Manufacturer: Zilog Win Source Part Number: 139902-Z16C3516VSC00 TR Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 68-PLCC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Zilog
Win Source Part Number: 139902-Z16C3516VSC00TR
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Specialized - Z16C3516VSC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z16C3516VSC00TR
Specialized Z16C3516VSC00TR
Interface 68-PLCC

Interface 68-PLCC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z16C3516VSC00TR
Integrated Circuits (ICs) - Interface - Specialized Z16C3516VSC00TR
IC INTERFACE SPECIALIZED 68PLCC

IC INTERFACE SPECIALIZED 68PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 139902-Z16C3516VSC00TR Z16C3516VSC00TR Z16C3516VSC00TR
Product Name Interface - Interface - Specialized - Z16C3516VSC00TR Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V Other
Unlock Full Specs
to access all available technical data

Similar Products

18BIT Interface Transceiver IC - 725-74ALVC162835ADGG:1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261027-SI2435-D-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Package Type SSOP
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4800SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details
Interface module - 289-424 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details