Zilog Interface - Interface - Specialized - Z16C3510VSC Z16C3510VSC

Description
Manufacturer: Zilog Win Source Part Number: 143545-Z16C3510VSC Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 68-PLCC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 20
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 143545-Z16C3510VSC Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 68-PLCC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z16C3510VSC - 143545-Z16C3510VSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z16C3510VSC
143545-Z16C3510VSC
Interface - Interface - Specialized - Z16C3510VSC 143545-Z16C3510VSC
Manufacturer: Zilog Win Source Part Number: 143545-Z16C3510VSC Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 68-PLCC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 20

Manufacturer: Zilog
Win Source Part Number: 143545-Z16C3510VSC
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 68-PLCC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 20

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z16C3510VSC
Integrated Circuits (ICs) - Interface - Specialized Z16C3510VSC
IC INTERFACE SPECIALIZED 68PLCC

IC INTERFACE SPECIALIZED 68PLCC

Supplier's Site
Specialized - Z16C3510VSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z16C3510VSC
Specialized Z16C3510VSC
Interface 68-PLCC

Interface 68-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 143545-Z16C3510VSC Z16C3510VSC Z16C3510VSC
Product Name Interface - Interface - Specialized - Z16C3510VSC Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 4.75 V ~ 5.25 V Other Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CAT - 076702-A5367CAT - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
2 suppliers
Interface Transceiver IC - 722-SI2493-D-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Line Interface ICs - 1901021 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details