Zilog Interface - Interface - Controllers - Z16C3220FSC00TR Z16C3220FSC00TR

Description
Manufacturer: Zilog Win Source Part Number: 800228-Z16C3220FSC00 TR Series: IUSC Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 80-BQFP Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Controller Family Name: Z16C32 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 80-QFP Alternative Parts (Cross-Reference): Z16C3220VSC; Z16C3220FSC; Z16C3220FSG; Introduction Date: July 21, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 450
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800228-Z16C3220FSC00 TR Series: IUSC Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 80-BQFP Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Controller Family Name: Z16C32 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 80-QFP Alternative Parts (Cross-Reference): Z16C3220VSC; Z16C3220FSC; Z16C3220FSG; Introduction Date: July 21, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - Z16C3220FSC00TR - 800228-Z16C3220FSC00TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - Z16C3220FSC00TR
800228-Z16C3220FSC00TR
Interface - Interface - Controllers - Z16C3220FSC00TR 800228-Z16C3220FSC00TR
Manufacturer: Zilog Win Source Part Number: 800228-Z16C3220FSC00 TR Series: IUSC Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 80-BQFP Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Controller Family Name: Z16C32 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 80-QFP Alternative Parts (Cross-Reference): Z16C3220VSC; Z16C3220FSC; Z16C3220FSG; Introduction Date: July 21, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Zilog
Win Source Part Number: 800228-Z16C3220FSC00TR
Series: IUSC
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 80-BQFP
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Controller
Family Name: Z16C32
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Package: 80-QFP
Alternative Parts (Cross-Reference): Z16C3220VSC; Z16C3220FSC; Z16C3220FSG;
Introduction Date: July 21, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Controllers - Z16C3220FSC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
Z16C3220FSC00TR
Controllers Z16C3220FSC00TR
Controller Interface 80-QFP

Controller Interface 80-QFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 800228-Z16C3220FSC00TR Z16C3220FSC00TR
Product Name Interface - Interface - Controllers - Z16C3220FSC00TR Controllers
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type QFP; 100-LQFP
View Details
Interface module - 289-547 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 2946DM/B - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers