Zilog Interface - Interface - Controllers - Z16C3220FSC Z16C3220FSC

Description
Manufacturer: Zilog Win Source Part Number: 1282681-Z16C3220FSC Packaging: Tray Function: Controller Supply Current: 7mA Categories: Integrated Circuits Supplier Device Package: 80-QFP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.zilog.com Manufacturer Package: 80-BQFP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: Z16C32 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282681-Z16C3220FSC Packaging: Tray Function: Controller Supply Current: 7mA Categories: Integrated Circuits Supplier Device Package: 80-QFP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.zilog.com Manufacturer Package: 80-BQFP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: Z16C32 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - Z16C3220FSC - 1282681-Z16C3220FSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - Z16C3220FSC
1282681-Z16C3220FSC
Interface - Interface - Controllers - Z16C3220FSC 1282681-Z16C3220FSC
Manufacturer: Zilog Win Source Part Number: 1282681-Z16C3220FSC Packaging: Tray Function: Controller Supply Current: 7mA Categories: Integrated Circuits Supplier Device Package: 80-QFP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.zilog.com Manufacturer Package: 80-BQFP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: Z16C32 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Zilog
Win Source Part Number: 1282681-Z16C3220FSC
Packaging: Tray
Function: Controller
Supply Current: 7mA
Categories: Integrated Circuits
Supplier Device Package: 80-QFP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 80-BQFP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: Z16C32
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Controllers - Z16C3220FSC-ND - DigiKey
Thief River Falls, MN, United States
Controllers
Z16C3220FSC-ND
Controllers Z16C3220FSC-ND
Controller Interface 80-QFP

Controller Interface 80-QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - Z16C3220FSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
Z16C3220FSC
Integrated Circuits (ICs) - Interface - Controllers Z16C3220FSC
IC CONTROLLER 20MHZ CMOS 80QFP

IC CONTROLLER 20MHZ CMOS 80QFP

Supplier's Site
Controllers - Z16C3220FSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
Z16C3220FSC
Controllers Z16C3220FSC
Controller Interface 80-QFP

Controller Interface 80-QFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1282681-Z16C3220FSC Z16C3220FSC-ND Z16C3220FSC Z16C3220FSC
Product Name Interface - Interface - Controllers - Z16C3220FSC Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Supply Voltage Other; 4.5V ~ 5.5V 5V; Other; 4.5V ~ 5.5V Other Other; 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Device Type Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 967793-SI3050-E1-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details