Controller Interface 68-PLCC
Manufacturer: Zilog
Win Source Part Number: 143544-Z16C3010VSC
Packaging: Tube/Rail
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 68-PLCC
Purpose: Controller
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 7mA
Alternative Parts (Cross-Reference): Z16C3010VSG; Z16C3010VSC/TR; Z16C3010VSC; Z16C3010ASG;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 20
IC CONTROLLER CMOS 68PLCC
IC CONTROLLER CMOS 68PLCC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | Z16C3010VSC-ND | 143544-Z16C3010VSC | Z16C3010VSC | Z16C3010VSC | Z16C3010VSC |
| Product Name | Controllers | Interface - Interface - Controllers - Z16C3010VSC | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | 5V; Other; 4.5V ~ 5.5V | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |