Zilog Interface - Interface - Controllers - Z16C3010VEC Z16C3010VEC

Description
Manufacturer: Zilog Win Source Part Number: 1282678-Z16C3010VEC Series: USC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 68-LCC (J-Lead) Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Controller Part Status: Obsolete(EOL) Family Name: Z16C3010 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.zilog.com Manufacturer Package: 68-PLCC Alternative Parts (Cross-Reference): Z16C3010AEC; Z16C3010AEG; Z16C3010VEG; Introduction Date: April 01, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282678-Z16C3010VEC Series: USC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 68-LCC (J-Lead) Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Controller Part Status: Obsolete(EOL) Family Name: Z16C3010 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.zilog.com Manufacturer Package: 68-PLCC Alternative Parts (Cross-Reference): Z16C3010AEC; Z16C3010AEG; Z16C3010VEG; Introduction Date: April 01, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - Z16C3010VEC - 1282678-Z16C3010VEC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - Z16C3010VEC
1282678-Z16C3010VEC
Interface - Interface - Controllers - Z16C3010VEC 1282678-Z16C3010VEC
Manufacturer: Zilog Win Source Part Number: 1282678-Z16C3010VEC Series: USC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 68-LCC (J-Lead) Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Controller Part Status: Obsolete(EOL) Family Name: Z16C3010 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.zilog.com Manufacturer Package: 68-PLCC Alternative Parts (Cross-Reference): Z16C3010AEC; Z16C3010AEG; Z16C3010VEG; Introduction Date: April 01, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Zilog
Win Source Part Number: 1282678-Z16C3010VEC
Series: USC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 68-LCC (J-Lead)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Controller
Part Status: Obsolete(EOL)
Family Name: Z16C3010
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 68-PLCC
Alternative Parts (Cross-Reference): Z16C3010AEC; Z16C3010AEG; Z16C3010VEG;
Introduction Date: April 01, 2003
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - Z16C3010VEC-ND - DigiKey
Thief River Falls, MN, United States
Controllers
Z16C3010VEC-ND
Controllers Z16C3010VEC-ND
Controller Interface 68-PLCC

Controller Interface 68-PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - Z16C3010VEC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
Z16C3010VEC
Integrated Circuits (ICs) - Interface - Controllers Z16C3010VEC
IC CONTROLLER CMOS 68PLCC

IC CONTROLLER CMOS 68PLCC

Supplier's Site
Controllers - Z16C3010VEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
Z16C3010VEC
Controllers Z16C3010VEC
Controller Interface 68-PLCC

Controller Interface 68-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1282678-Z16C3010VEC Z16C3010VEC-ND Z16C3010VEC Z16C3010VEC
Product Name Interface - Interface - Controllers - Z16C3010VEC Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Supply Voltage Other; 4.5 V ~ 5.5 V 5V; Other; 4.5V ~ 5.5V Other Other; 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Device Type Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPB9351TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
DS9637AQML - 5962-8752401PA - Texas Instruments
Specs
Device Type DS9637AQML
View Details
Human Machine Interface (HMI) - 762-5203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 2966J/B - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
View Details