Manufacturer: Zilog
Win Source Part Number: 044084-Z16C3010AEG
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 100-LQFP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): Z16C3010VEC; Z16C3010AEC; Z16C3010AEG; Z16C3010VEG;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 90
IC INTERFACE SPECIALIZED 100LQFP
I/O Controller Interface IC 10MHz CMOS USC XTEMP
IC INTERFACE SPECIALIZED 100LQFP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 044084-Z16C3010AEG | Z16C3010AEG | Z16C3010AEG | Z16C3010AEG | Z16C3010AEG |
| Product Name | Interface - Interface - Specialized - Z16C3010AEG | Specialized | Integrated Circuits (ICs) - Interface - Specialized | I/O Controller Interface IC | Specialized |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V |