Zilog Interface - Interface - Specialized - Z1601720ASC1868TR Z1601720ASC1868TR

Description
Manufacturer: Zilog Win Source Part Number: 109985-Z1601720ASC18 68TR Packaging: Reel - TR Applications: Ethernet Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 109985-Z1601720ASC18 68TR Packaging: Reel - TR Applications: Ethernet Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z1601720ASC1868TR - 109985-Z1601720ASC1868TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z1601720ASC1868TR
109985-Z1601720ASC1868TR
Interface - Interface - Specialized - Z1601720ASC1868TR 109985-Z1601720ASC1868TR
Manufacturer: Zilog Win Source Part Number: 109985-Z1601720ASC18 68TR Packaging: Reel - TR Applications: Ethernet Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Zilog
Win Source Part Number: 109985-Z1601720ASC1868TR
Packaging: Reel - TR
Applications: Ethernet Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 100-VQFP (14x14)
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z1601720ASC1868TR
Integrated Circuits (ICs) - Interface - Specialized Z1601720ASC1868TR
IC INTERFACE SPECIALIZED 100VQFP

IC INTERFACE SPECIALIZED 100VQFP

Supplier's Site
Specialized - Z1601720ASC1868TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Ethernet Controller Interface 100-VQFP (14x14)

Ethernet Controller Interface 100-VQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 109985-Z1601720ASC1868TR Z1601720ASC1868TR Z1601720ASC1868TR
Product Name Interface - Interface - Specialized - Z1601720ASC1868TR Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 3 V ~ 5.5 V Other Other; 3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1906264 - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver; Transmitter; Transmitter
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Specialized - 34R3430R-4CVR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261048-SI2415-D-FSR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SOIC
View Details
5 suppliers