Zilog Interface - Interface - Specialized - Z1601720ASC1868 Z1601720ASC1868

Description
Manufacturer: Zilog Win Source Part Number: 904187-Z1601720ASC18 68 Features: Ethernet Controller Interface 100-VQFP (14x14) Package: Tube Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: Z16017 Categories: Integrated Circuits (ICs) Case / Package: 100-VQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 904187-Z1601720ASC18 68 Features: Ethernet Controller Interface 100-VQFP (14x14) Package: Tube Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: Z16017 Categories: Integrated Circuits (ICs) Case / Package: 100-VQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z1601720ASC1868 - 904187-Z1601720ASC1868 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z1601720ASC1868
904187-Z1601720ASC1868
Interface - Interface - Specialized - Z1601720ASC1868 904187-Z1601720ASC1868
Manufacturer: Zilog Win Source Part Number: 904187-Z1601720ASC18 68 Features: Ethernet Controller Interface 100-VQFP (14x14) Package: Tube Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: Z16017 Categories: Integrated Circuits (ICs) Case / Package: 100-VQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Zilog
Win Source Part Number: 904187-Z1601720ASC1868
Features: Ethernet Controller Interface 100-VQFP (14x14)
Package: Tube
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: Z16017
Categories: Integrated Circuits (ICs)
Case / Package: 100-VQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Specialized - Z1601720ASC1868 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z1601720ASC1868
Specialized Z1601720ASC1868
Ethernet Controller Interface 100-VQFP (14x14)

Ethernet Controller Interface 100-VQFP (14x14)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z1601720ASC1868
Integrated Circuits (ICs) - Interface - Specialized Z1601720ASC1868
IC INTERFACE SPECIALIZED 100VQFP

IC INTERFACE SPECIALIZED 100VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 904187-Z1601720ASC1868 Z1601720ASC1868 Z1601720ASC1868
Product Name Interface - Interface - Specialized - Z1601720ASC1868 Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CA - 108777-A5367CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface module - 289-522 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260822-SI32174-C-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers