Zilog Interface - Interface - Specialized - Z0853008PSC Z0853008PSC

Description
Manufacturer: Zilog Win Source Part Number: 939914-Z0853008PSC Features: - Interface 40-PDIP Package: 40-DIP (0.620", 15.75mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: Z08530 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 939914-Z0853008PSC Features: - Interface 40-PDIP Package: 40-DIP (0.620", 15.75mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: Z08530 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z0853008PSC - 939914-Z0853008PSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z0853008PSC
939914-Z0853008PSC
Interface - Interface - Specialized - Z0853008PSC 939914-Z0853008PSC
Manufacturer: Zilog Win Source Part Number: 939914-Z0853008PSC Features: - Interface 40-PDIP Package: 40-DIP (0.620", 15.75mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: Z08530 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 939914-Z0853008PSC
Features: - Interface 40-PDIP
Package: 40-DIP (0.620", 15.75mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: Z08530
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Specialized - Z0853008PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z0853008PSC
Specialized Z0853008PSC
Interface 40-PDIP

Interface 40-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z0853008PSC
Integrated Circuits (ICs) - Interface - Specialized Z0853008PSC
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 939914-Z0853008PSC Z0853008PSC Z0853008PSC
Product Name Interface - Interface - Specialized - Z0853008PSC Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923166 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Driver, Converter, Line Driver
Features RoHS
# of Tx 4 #
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-87550012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Hex inverting Schmitt trigger - 74AHC14PW/G400J - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
Interface Transceiver IC - 702-SI3202-G-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers