Zilog Interface - Interface - Specialized - Z0853006PSG Z0853006PSG

Description
Manufacturer: Zilog Win Source Part Number: 1282670-Z0853006PSG Packaging: Tube Mounting Style: Through Hole Package: 40-DIP (0.620", 15.75mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Interface: Serial Family Name: Z0853006 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): IA2910A-CD40M; Z0853006PSC; Introduction Date: June 08, 1999 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282670-Z0853006PSG Packaging: Tube Mounting Style: Through Hole Package: 40-DIP (0.620", 15.75mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Interface: Serial Family Name: Z0853006 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): IA2910A-CD40M; Z0853006PSC; Introduction Date: June 08, 1999 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z0853006PSG - 1282670-Z0853006PSG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z0853006PSG
1282670-Z0853006PSG
Interface - Interface - Specialized - Z0853006PSG 1282670-Z0853006PSG
Manufacturer: Zilog Win Source Part Number: 1282670-Z0853006PSG Packaging: Tube Mounting Style: Through Hole Package: 40-DIP (0.620", 15.75mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Interface: Serial Family Name: Z0853006 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): IA2910A-CD40M; Z0853006PSC; Introduction Date: June 08, 1999 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Zilog
Win Source Part Number: 1282670-Z0853006PSG
Packaging: Tube
Mounting Style: Through Hole
Package: 40-DIP (0.620", 15.75mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Interface: Serial
Family Name: Z0853006
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 40-PDIP
Alternative Parts (Cross-Reference): IA2910A-CD40M; Z0853006PSC;
Introduction Date: June 08, 1999
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z0853006PSG
Integrated Circuits (ICs) - Interface - Specialized Z0853006PSG
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site
Specialized - Z0853006PSG - ODG (Origin Data Global)
Shenzhen, China
Specialized
Z0853006PSG
Specialized Z0853006PSG
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site Datasheet
Specialized - Z0853006PSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z0853006PSG
Specialized Z0853006PSG
Interface 40-PDIP

Interface 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1282670-Z0853006PSG Z0853006PSG Z0853006PSG Z0853006PSG
Product Name Interface - Interface - Specialized - Z0853006PSG Integrated Circuits (ICs) - Interface - Specialized Specialized Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA - 139817-A5366CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface Transceiver IC - 702-SI3011-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
 - 26LS32/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CERPACK16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details