Zilog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - Z0853006PSC Z0853006PSC

Description
Manufacturer: Zilog Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018427-Z0853006PSC Packaging: Bulk Mounting: SMD (SMT) Frequency: 6 MHz Number of Pins: 40 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: PDIP Max Frequency: 6 MHz Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote
Description
Manufacturer: Zilog Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018427-Z0853006PSC Packaging: Bulk Mounting: SMD (SMT) Frequency: 6 MHz Number of Pins: 40 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: PDIP Max Frequency: 6 MHz Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - Z0853006PSC - 1018427-Z0853006PSC - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - Z0853006PSC
1018427-Z0853006PSC
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - Z0853006PSC 1018427-Z0853006PSC
Manufacturer: Zilog Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018427-Z0853006PSC Packaging: Bulk Mounting: SMD (SMT) Frequency: 6 MHz Number of Pins: 40 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: PDIP Max Frequency: 6 MHz Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V

Manufacturer: Zilog
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018427-Z0853006PSC
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 6 MHz
Number of Pins: 40
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: PDIP
Max Frequency: 6 MHz
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1018427-Z0853006PSC
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - Z0853006PSC
Package Type DIP; PDIP; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904996P - RS Components, Ltd.
Specs
Package Type μMAX
Resolution 16 bits
ADC Type SAR; SAR
View Details
ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter - ADC10D020CIVSX/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD1674KR - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details