Zilog Interface - Interface - Specialized - Z0853004PSG Z0853004PSG

Description
Manufacturer: Zilog Win Source Part Number: 800226-Z0853004PSG Packaging: Tube Mounting Style: Through Hole Package: 40-DIP (0.620", 15.75mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Interface: Serial Family Name: Z0853004PSG Categories: Integrated Circuits (ICs) Manufacturer Package: 40-PDIP Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800226-Z0853004PSG Packaging: Tube Mounting Style: Through Hole Package: 40-DIP (0.620", 15.75mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Interface: Serial Family Name: Z0853004PSG Categories: Integrated Circuits (ICs) Manufacturer Package: 40-PDIP Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z0853004PSG - 800226-Z0853004PSG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z0853004PSG
800226-Z0853004PSG
Interface - Interface - Specialized - Z0853004PSG 800226-Z0853004PSG
Manufacturer: Zilog Win Source Part Number: 800226-Z0853004PSG Packaging: Tube Mounting Style: Through Hole Package: 40-DIP (0.620", 15.75mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Interface: Serial Family Name: Z0853004PSG Categories: Integrated Circuits (ICs) Manufacturer Package: 40-PDIP Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Zilog
Win Source Part Number: 800226-Z0853004PSG
Packaging: Tube
Mounting Style: Through Hole
Package: 40-DIP (0.620", 15.75mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Interface: Serial
Family Name: Z0853004PSG
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-PDIP
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
Specialized - Z0853004PSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z0853004PSG
Specialized Z0853004PSG
Interface 40-PDIP

Interface 40-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z0853004PSG
Integrated Circuits (ICs) - Interface - Specialized Z0853004PSG
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 800226-Z0853004PSG Z0853004PSG Z0853004PSG
Product Name Interface - Interface - Specialized - Z0853004PSG Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type Reel - TR
View Details
2 suppliers
Interface Transceiver IC - 702-SI32176-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
 - 29C10AJC - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details