Zilog Integrated Circuits (ICs) - Interface - Specialized Z0847004PSG

Description
Win Source Part Number: 1185628-Z0847004PSG Category: Integrated Circuits (ICs)>Interface - Specialized Series: Z80 Package: Tube Standard Package: 10 Voltage - Supply: 5V ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Zilog Base Product Number: Z0847004
Request a Quote Datasheet
Description
Win Source Part Number: 1185628-Z0847004PSG Category: Integrated Circuits (ICs)>Interface - Specialized Series: Z80 Package: Tube Standard Package: 10 Voltage - Supply: 5V ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Zilog Base Product Number: Z0847004
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1185628-Z0847004PSG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1185628-Z0847004PSG
Integrated Circuits (ICs) - Interface - Specialized 1185628-Z0847004PSG
Win Source Part Number: 1185628-Z0847004PSG Category: Integrated Circuits (ICs)>Interface - Specialized Series: Z80 Package: Tube Standard Package: 10 Voltage - Supply: 5V ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Zilog Base Product Number: Z0847004

Win Source Part Number: 1185628-Z0847004PSG
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: Z80
Package: Tube
Standard Package: 10
Voltage - Supply: 5V
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Zilog
Base Product Number: Z0847004

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z0847004PSG
Integrated Circuits (ICs) - Interface - Specialized Z0847004PSG
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site
UART Interface IC - Z0847004PSG - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
UART Interface IC
Z0847004PSG
UART Interface IC Z0847004PSG
UART Interface IC 4 MHZ Z80 NMOS DART

UART Interface IC 4 MHZ Z80 NMOS DART

Buy Now Datasheet
Specialized - Z0847004PSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z0847004PSG
Specialized Z0847004PSG
Interface

Interface

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1185628-Z0847004PSG Z0847004PSG Z0847004PSG Z0847004PSG
Product Name Integrated Circuits (ICs) - Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized UART Interface IC Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Octal bus transceiver; 3-state - 74AHCT245PW,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
4 suppliers
Line Interface ICs - 1907096 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details